Dimensions Product Height : 9.96 MM [.392 INCH ] Product Length : 15.7 MM [.618 INCH ] Product Width : 19.5 MM [.767 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 0 - 20
Operation/Applicatio
n Output Interface : Analog Output Signal Details : 20 mV Pressure (PSI) : .725 Pressure : 510 MMH2O [20.09 INH2O ] Pressure (MMHG) : 1.47 Pressure Accuracy : ±0.2 % F.S Non-Linearity Proof Pressure Range : .25 bar
Other Sensor Options : Tube, No Option
Packaging Features Sensor Port Configuration : Dual Sideport
Product Type Features Leg Style : J Style Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Differential Sensor Package : 6 pin SMD
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Pressure (BAR) : .05
Dimensions
- Product Height : 9.96 MM [.392 INCH ]
- Product Length : 15.7 MM [.618 INCH ]
- Product Width : 19.5 MM [.767 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 0 - 20
Operation/Application
- Output Interface : Analog
- Output Signal Details : 20 mV
- Pressure (PSI) : .725
- Pressure : 510 MMH2O [20.09 INH2O ]
- Pressure (MMHG) : 1.47
- Pressure Accuracy : ±0.2 % F.S Non-Linearity
- Proof Pressure Range : .25 bar
Other
- Sensor Options : Tube, No Option
Packaging Features
- Sensor Port Configuration : Dual Sideport
Product Type Features
- Leg Style : J Style
- Pressure Sensor Type : mV Output Pressure Sensors
- Pressure Type : Differential
- Sensor Package : 6 pin SMD
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Pressure (BAR) : .05