TE Connectivity Board Level Pressure Sensors 2003848-F

Description
Dimensions Dimensions : 19.5 x 15 MM  [.76 x .59 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 3.3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5 %FSS Interface Type : I2C Output Interface : Analog, I2C Pressure (PSI) : .725 Pressure : -50 - 50 MBAR  [20.09 INH2O ] Pressure (MMHG) : 37.5 Proof Pressure Range : 550 mbar Resolution : 12 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 6 pin SMD Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .05
Request a Quote
Description
Dimensions Dimensions : 19.5 x 15 MM  [.76 x .59 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 3.3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5 %FSS Interface Type : I2C Output Interface : Analog, I2C Pressure (PSI) : .725 Pressure : -50 - 50 MBAR  [20.09 INH2O ] Pressure (MMHG) : 37.5 Proof Pressure Range : 550 mbar Resolution : 12 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 6 pin SMD Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .05
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - 2003848-F - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
2003848-F
Board Level Pressure Sensors 2003848-F
Dimensions Dimensions : 19.5 x 15 MM  [.76 x .59 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 3.3 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.5 %FSS Interface Type : I2C Output Interface : Analog, I2C Pressure (PSI) : .725 Pressure : -50 - 50 MBAR  [20.09 INH2O ] Pressure (MMHG) : 37.5 Proof Pressure Range : 550 mbar Resolution : 12 Other Options : No Option Packaging Features Board Level Pressure Sensor Package : 6 pin SMD Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .05

Dimensions


  • Dimensions : 19.5 x 15 MM  [.76 x .59 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 3.3

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.5 %FSS
  • Interface Type : I2C
  • Output Interface : Analog, I2C
  • Pressure (PSI) : .725
  • Pressure : -50 - 50 MBAR  [20.09 INH2O ]
  • Pressure (MMHG) : 37.5
  • Proof Pressure Range : 550 mbar
  • Resolution : 12

Other


  • Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : 6 pin SMD
  • Package Style : Dual Sideport

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : .05
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003848-F
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209247-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10218510-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10215490-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 11016428-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details