TE Connectivity Board Mount Pressure Sensors 2003752-F

Description
Dimensions Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.2 - 5.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy) Interface Type : Analog Output Interface : Analog Output/Span : .5 - 4.5 V Pressure (PSI) : 100 Pressure : 6894.76 MBAR  [2770.76 INH2O ] Pressure (MMHG) : 5171.49 Proof Pressure Range : 200 psi Resolution : 11 Other Sensor Options : Custom Ranges Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Single Sideport Product Type Features Board Level Pressure Sensor Style : Differential, Gauge Board Level Pressure Sensor Type : Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 6.89
Request a Quote
Description
Dimensions Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.2 - 5.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy) Interface Type : Analog Output Interface : Analog Output/Span : .5 - 4.5 V Pressure (PSI) : 100 Pressure : 6894.76 MBAR  [2770.76 INH2O ] Pressure (MMHG) : 5171.49 Proof Pressure Range : 200 psi Resolution : 11 Other Sensor Options : Custom Ranges Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Single Sideport Product Type Features Board Level Pressure Sensor Style : Differential, Gauge Board Level Pressure Sensor Type : Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 6.89
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003752-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003752-F
Board Mount Pressure Sensors 2003752-F
Dimensions Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.2 - 5.5 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy) Interface Type : Analog Output Interface : Analog Output/Span : .5 - 4.5 V Pressure (PSI) : 100 Pressure : 6894.76 MBAR  [2770.76 INH2O ] Pressure (MMHG) : 5171.49 Proof Pressure Range : 200 psi Resolution : 11 Other Sensor Options : Custom Ranges Packaging Features Board Level Pressure Sensor Package : 8 pin DIL Package Style : Single Sideport Product Type Features Board Level Pressure Sensor Style : Differential, Gauge Board Level Pressure Sensor Type : Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 6.89

Dimensions


  • Dimensions : 13.4 x 9.9 MM  [.527 -.389 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 4.2 - 5.5

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±0.75% FSS (Total accuracy)
  • Interface Type : Analog
  • Output Interface : Analog
  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 100
  • Pressure : 6894.76 MBAR  [2770.76 INH2O ]
  • Pressure (MMHG) : 5171.49
  • Proof Pressure Range : 200 psi
  • Resolution : 11

Other


  • Sensor Options : Custom Ranges

Packaging Features


  • Board Level Pressure Sensor Package : 8 pin DIL
  • Package Style : Single Sideport

Product Type Features


  • Board Level Pressure Sensor Style : Differential, Gauge
  • Board Level Pressure Sensor Type : Analog Pressure Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 6.89
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003752-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10212645-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10216544-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010445-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 11025803-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details