TE Connectivity Board Mount Pressure Sensors 2003747-F

Description
Dimensions Product Height : 6.4 MM  [.251 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.2 - 5.5 Operation/Applicatio n Output Interface : I2C Output Signal Type : 12 bit I2C Pressure (PSI) : 3.62 Pressure : 2551 MMH2O  [100.46 INH2O ] Pressure (MMHG) : 187.51 Pressure Accuracy : ±0.75% FSS (Total accuracy) Proof Pressure Range : 2 bar Resolution : 12 Other Sensor Options : Custom Ranges Packaging Features Sensor Port Configuration : No Ports Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .25
Request a Quote Datasheet
Description
Dimensions Product Height : 6.4 MM  [.251 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.2 - 5.5 Operation/Applicatio n Output Interface : I2C Output Signal Type : 12 bit I2C Pressure (PSI) : 3.62 Pressure : 2551 MMH2O  [100.46 INH2O ] Pressure (MMHG) : 187.51 Pressure Accuracy : ±0.75% FSS (Total accuracy) Proof Pressure Range : 2 bar Resolution : 12 Other Sensor Options : Custom Ranges Packaging Features Sensor Port Configuration : No Ports Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003747-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003747-F
Board Mount Pressure Sensors 2003747-F
Dimensions Product Height : 6.4 MM  [.251 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.2 - 5.5 Operation/Applicatio n Output Interface : I2C Output Signal Type : 12 bit I2C Pressure (PSI) : 3.62 Pressure : 2551 MMH2O  [100.46 INH2O ] Pressure (MMHG) : 187.51 Pressure Accuracy : ±0.75% FSS (Total accuracy) Proof Pressure Range : 2 bar Resolution : 12 Other Sensor Options : Custom Ranges Packaging Features Sensor Port Configuration : No Ports Product Type Features Leg Style : Through Hole Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .25

Dimensions


  • Product Height : 6.4 MM  [.251 INCH ]
  • Product Length : 10.5 MM  [.413 INCH ]
  • Product Width : 9.9 MM  [.389 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.2 - 5.5

Operation/Application


  • Output Interface : I2C
  • Output Signal Type : 12 bit I2C
  • Pressure (PSI) : 3.62
  • Pressure : 2551 MMH2O  [100.46 INH2O ]
  • Pressure (MMHG) : 187.51
  • Pressure Accuracy : ±0.75% FSS (Total accuracy)
  • Proof Pressure Range : 2 bar
  • Resolution : 12

Other


  • Sensor Options : Custom Ranges

Packaging Features


  • Sensor Port Configuration : No Ports

Product Type Features


  • Leg Style : Through Hole
  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Gauge
  • Sensor Package : 4 pin SIL

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : .25
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003747-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10215489-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1010448-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Board Mount Pressure Sensors - 10214057-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0723 psi (0.0509 m H2O)
View Details
Pressure Transducers - 10205209-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details