TE Connectivity Board Mount Pressure Sensors 2003733-F

Description
Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 4.2 Operation/Applicatio n Output Interface : Analog Output Signal Type : .5 - 4.5 V Pressure (PSI) : 14.5 Pressure : 10207 MMH2O  [401.86 INH2O ] Pressure (MMHG) : 750.06 Pressure Accuracy : ±0.75% FSS (Total accuracy) Proof Pressure Range : 5 bar Resolution : 11 Other Sensor Options : Custom Ranges Packaging Features Sensor Port Configuration : Dual Barb Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge, Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet
Description
Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 4.2 Operation/Applicatio n Output Interface : Analog Output Signal Type : .5 - 4.5 V Pressure (PSI) : 14.5 Pressure : 10207 MMH2O  [401.86 INH2O ] Pressure (MMHG) : 750.06 Pressure Accuracy : ±0.75% FSS (Total accuracy) Proof Pressure Range : 5 bar Resolution : 11 Other Sensor Options : Custom Ranges Packaging Features Sensor Port Configuration : Dual Barb Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge, Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003733-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003733-F
Board Mount Pressure Sensors 2003733-F
Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 10.5 MM  [.413 INCH ] Product Width : 9.9 MM  [.389 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 4.2 Operation/Applicatio n Output Interface : Analog Output Signal Type : .5 - 4.5 V Pressure (PSI) : 14.5 Pressure : 10207 MMH2O  [401.86 INH2O ] Pressure (MMHG) : 750.06 Pressure Accuracy : ±0.75% FSS (Total accuracy) Proof Pressure Range : 5 bar Resolution : 11 Other Sensor Options : Custom Ranges Packaging Features Sensor Port Configuration : Dual Barb Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge, Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1

Dimensions


  • Product Height : 25.4 MM  [1 INCH ]
  • Product Length : 10.5 MM  [.413 INCH ]
  • Product Width : 9.9 MM  [.389 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 4.2

Operation/Application


  • Output Interface : Analog
  • Output Signal Type : .5 - 4.5 V
  • Pressure (PSI) : 14.5
  • Pressure : 10207 MMH2O  [401.86 INH2O ]
  • Pressure (MMHG) : 750.06
  • Pressure Accuracy : ±0.75% FSS (Total accuracy)
  • Proof Pressure Range : 5 bar
  • Resolution : 11

Other


  • Sensor Options : Custom Ranges

Packaging Features


  • Sensor Port Configuration : Dual Barb

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Gauge, Differential
  • Sensor Package : 4 pin SIL

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003733-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214795-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Pressure Transducers - 10200714-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Board Mount Pressure Sensors - 1011435-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0500 psi (0.0352 m H2O)
View Details
Pressure Transducers - 10209865-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details