Dimensions Product Height : 11.64 MM [.458 INCH ] Product Length : 16.7 MM [.657 INCH ] Product Width : 17.7 MM [.696 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3
Operation/Applicatio
n Output Interface : SPI, Analog Output Signal Type : .5 - 2.5 V Pressure (PSI) : 14.5 Pressure : 10206 MMH2O [401.8 INH2O ] Pressure (MMHG) : 750.06 Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS Proof Pressure Range : 3 bar Resolution : 14
Other Sensor Options : No Option
Packaging Features Sensor Port Configuration : Single Barb
Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ] Pressure (BAR) : 1
Dimensions
- Product Height : 11.64 MM [.458 INCH ]
- Product Length : 16.7 MM [.657 INCH ]
- Product Width : 17.7 MM [.696 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 2.7 - 3.3
Operation/Application
- Output Interface : SPI, Analog
- Output Signal Type : .5 - 2.5 V
- Pressure (PSI) : 14.5
- Pressure : 10206 MMH2O [401.8 INH2O ]
- Pressure (MMHG) : 750.06
- Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS
- Proof Pressure Range : 3 bar
- Resolution : 14
Other
- Sensor Options : No Option
Packaging Features
- Sensor Port Configuration : Single Barb
Product Type Features
- Pressure Sensor Type : Digital Pressure Sensor
- Pressure Type : Absolute
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
- Pressure (BAR) : 1