TE Connectivity Board Mount Pressure Sensors 2003602-F

Description
Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : Analog, I2C Output Signal Details : .5 - 2.5 V Pressure (PSI) : 2.9 Pressure : 2041 MMH2O  [80.37 INH2O ] Pressure (MMHG) : 150 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 1 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 6 pin DIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .2
Request a Quote Datasheet
Description
Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : Analog, I2C Output Signal Details : .5 - 2.5 V Pressure (PSI) : 2.9 Pressure : 2041 MMH2O  [80.37 INH2O ] Pressure (MMHG) : 150 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 1 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 6 pin DIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003602-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003602-F
Board Mount Pressure Sensors 2003602-F
Dimensions Product Height : 11 MM  [.433 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : Analog, I2C Output Signal Details : .5 - 2.5 V Pressure (PSI) : 2.9 Pressure : 2041 MMH2O  [80.37 INH2O ] Pressure (MMHG) : 150 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 1 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Differential Sensor Package : 6 pin DIL Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .2

Dimensions


  • Product Height : 11 MM  [.433 INCH ]
  • Product Length : 15.7 MM  [.618 INCH ]
  • Product Width : 19.5 MM  [.767 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 3.3

Operation/Application


  • Output Interface : Analog, I2C
  • Output Signal Details : .5 - 2.5 V
  • Pressure (PSI) : 2.9
  • Pressure : 2041 MMH2O  [80.37 INH2O ]
  • Pressure (MMHG) : 150
  • Pressure Accuracy : ±0.5 %FSS
  • Proof Pressure Range : 1 bar
  • Resolution : 12

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 6 pin DIL

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : .2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003602-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10211072-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Media Isolated Pressure Sensors - 1007139-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 29 psi (20.41 m H2O)
View Details
Media Isolated Pressure Sensors - 1007144-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Board Mount Pressure Sensors - 1006943-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details