TE Connectivity Board Mount Pressure Sensors 2003483-F

Description
Dimensions Product Height : 11.64 MM  [.458 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 17.7 MM  [.696 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : Analog, SPI Output Signal Type : 14 bit SPI, .25 - 4.25 V Pressure (PSI) : 72.5 Pressure : 51037 MMH2O  [2009.32 INH2O ] Pressure (MMHG) : 147.65 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 7 bar Resolution : 14 Other Sensor Options : Barb Tube, Custom Ranges Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : 5
Request a Quote Datasheet
Description
Dimensions Product Height : 11.64 MM  [.458 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 17.7 MM  [.696 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : Analog, SPI Output Signal Type : 14 bit SPI, .25 - 4.25 V Pressure (PSI) : 72.5 Pressure : 51037 MMH2O  [2009.32 INH2O ] Pressure (MMHG) : 147.65 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 7 bar Resolution : 14 Other Sensor Options : Barb Tube, Custom Ranges Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003483-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003483-F
Board Mount Pressure Sensors 2003483-F
Dimensions Product Height : 11.64 MM  [.458 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 17.7 MM  [.696 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : Analog, SPI Output Signal Type : 14 bit SPI, .25 - 4.25 V Pressure (PSI) : 72.5 Pressure : 51037 MMH2O  [2009.32 INH2O ] Pressure (MMHG) : 147.65 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 7 bar Resolution : 14 Other Sensor Options : Barb Tube, Custom Ranges Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : 5

Dimensions


  • Product Height : 11.64 MM  [.458 INCH ]
  • Product Length : 16.7 MM  [.657 INCH ]
  • Product Width : 17.7 MM  [.696 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.5 - 5.5

Operation/Application


  • Output Interface : Analog, SPI
  • Output Signal Type : 14 bit SPI, .25 - 4.25 V
  • Pressure (PSI) : 72.5
  • Pressure : 51037 MMH2O  [2009.32 INH2O ]
  • Pressure (MMHG) : 147.65
  • Pressure Accuracy : ±0.5 %FSS
  • Proof Pressure Range : 7 bar
  • Resolution : 14

Other


  • Sensor Options : Barb Tube, Custom Ranges

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : J Style
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin SMD

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : 5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003483-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10208681-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure Transducers - 10216603-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1010388-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Board Mount Pressure Sensors - 1010445-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details