TE Connectivity RTD Probes 20034676-00

Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 31.75 MM  [1.25 INCH ] Body Thickness : 1.52 MM  [.06 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 26 Mechanical Attachment Sensor Mount Type : PSA Backing Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Wire Wound Lead Wire Style : PTFE Insulated RTD Sensor Type : FEP Laminate, Polyimide Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Temperature Coefficient (OHMDEGC) : .00392
Request a Quote Datasheet
Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 31.75 MM  [1.25 INCH ] Body Thickness : 1.52 MM  [.06 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 26 Mechanical Attachment Sensor Mount Type : PSA Backing Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Wire Wound Lead Wire Style : PTFE Insulated RTD Sensor Type : FEP Laminate, Polyimide Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Temperature Coefficient (OHMDEGC) : .00392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034676-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034676-00
RTD Probes 20034676-00
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White) Dimensions Body Length : 31.75 MM  [1.25 INCH ] Body Thickness : 1.52 MM  [.06 INCH ] Body Width : 12.7 MM  [.5 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 26 Mechanical Attachment Sensor Mount Type : PSA Backing Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Wire Wound Lead Wire Style : PTFE Insulated RTD Sensor Type : FEP Laminate, Polyimide Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 200 DEGC  [392 DEGF ] Temperature Coefficient (OHMDEGC) : .00392

Configuration Features


  • Lead Wire Configuration : 3 Wire Single (Red / White / White)

Dimensions


  • Body Length : 31.75 MM  [1.25 INCH ]
  • Body Thickness : 1.52 MM  [.06 INCH ]
  • Body Width : 12.7 MM  [.5 INCH ]
  • Lead Wire Length : 914.4 MM  [36 INCH ]
  • Wire Size (AWG) : 26

Mechanical Attachment


  • Sensor Mount Type : PSA Backing

Product Type Features


  • Connection Head Type : None
  • Element Material : Platinum
  • Element Type : Wire Wound
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : FEP Laminate, Polyimide Laminate
  • Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C

Usage Conditions


  • Operating Temperature (Max) : 200 DEGC  [392 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00392
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034676-00
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034194-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034742-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034644-00 - TE Connectivity
Specs
Element Material Copper
View Details
RTD Probes - 20034450-00 - TE Connectivity
Specs
Element Material Platinum
View Details