TE Connectivity RTD Probes 20034626-00

Description
Configuration Features Lead Wire Configuration : 4 Wire Single (Red / Red / White / White) Dimensions Body Length : 50.8 MM  [2 INCH ] Body Thickness : 1.9 MM  [.075 INCH ] Body Width : 9.65 MM  [.38 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Silicone Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ] Temperature Coefficient (OHMDEGC) : .00392
Request a Quote Datasheet
Description
Configuration Features Lead Wire Configuration : 4 Wire Single (Red / Red / White / White) Dimensions Body Length : 50.8 MM  [2 INCH ] Body Thickness : 1.9 MM  [.075 INCH ] Body Width : 9.65 MM  [.38 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Silicone Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ] Temperature Coefficient (OHMDEGC) : .00392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20034626-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20034626-00
RTD Probes 20034626-00
Configuration Features Lead Wire Configuration : 4 Wire Single (Red / Red / White / White) Dimensions Body Length : 50.8 MM  [2 INCH ] Body Thickness : 1.9 MM  [.075 INCH ] Body Width : 9.65 MM  [.38 INCH ] Lead Wire Length : 914.4 MM  [36 INCH ] Wire Size (AWG) : 26 Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Silicone Laminate Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 220 DEGC  [428 DEGF ] Temperature Coefficient (OHMDEGC) : .00392

Configuration Features


  • Lead Wire Configuration : 4 Wire Single (Red / Red / White / White)

Dimensions


  • Body Length : 50.8 MM  [2 INCH ]
  • Body Thickness : 1.9 MM  [.075 INCH ]
  • Body Width : 9.65 MM  [.38 INCH ]
  • Lead Wire Length : 914.4 MM  [36 INCH ]
  • Wire Size (AWG) : 26

Product Type Features


  • Connection Head Type : None
  • Element Material : Platinum
  • Element Type : Plotted Wire
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : Silicone Laminate
  • Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C

Usage Conditions


  • Operating Temperature (Max) : 220 DEGC  [428 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00392
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20034626-00
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors - 03AC1658 - Newark, An Avnet Company
Specs
Sensed Temperature -58 to 1112 F (-50 to 600 C)
Reference Resistance 1000 Ohms; 1kohm
View Details
RTD Probes - 20034255-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034693-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034134-00 - TE Connectivity
Specs
Element Material Platinum
View Details