Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Lead Wire Length : 914.4 MM [36 INCH ] Sheath Outside Diameter : 3.18 MM [.125 INCH ] Wire Size (AWG) : 26
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Miniature Embedment, Style C, Tin Plated Lead Wire Style : Standard PTFE With Braided Shield RTD Sensor Type : Bearing Embedment Probe Resistance Tolerance @ Reference Temperature : 1000 Ohm ±.12% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Lead Wire Length : 914.4 MM [36 INCH ] Sheath Outside Diameter : 3.18 MM [.125 INCH ] Wire Size (AWG) : 26
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Miniature Embedment, Style C, Tin Plated Lead Wire Style : Standard PTFE With Braided Shield RTD Sensor Type : Bearing Embedment Probe Resistance Tolerance @ Reference Temperature : 1000 Ohm ±.12% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Configuration Features Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions Lead Wire Length : 914.4 MM [36 INCH ] Sheath Outside Diameter : 3.18 MM [.125 INCH ] Wire Size (AWG) : 26
Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Miniature Embedment, Style C, Tin Plated Lead Wire Style : Standard PTFE With Braided Shield RTD Sensor Type : Bearing Embedment Probe Resistance Tolerance @ Reference Temperature : 1000 Ohm ±.12% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Configuration Features
Lead Wire Configuration : 3 Wire Single (Red / White / White)
Dimensions
Lead Wire Length : 914.4 MM [36 INCH ]
Sheath Outside Diameter : 3.18 MM [.125 INCH ]
Wire Size (AWG) : 26
Product Type Features
Connection Head Type : None
Element Material : Platinum
Element Type : Thin Film
Housing Style : Miniature Embedment, Style C, Tin Plated
Lead Wire Style : Standard PTFE With Braided Shield
RTD Sensor Type : Bearing Embedment Probe
Resistance Tolerance @ Reference Temperature : 1000 Ohm ±.12% at 0°C
Usage Conditions
Operating Temperature (Max) : 250 DEGC [482 DEGF ]