TE Connectivity Thermocouple Sensors 20034405-00

Description
Dimensions Product Diameter : 6.35 MM  [.25 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : T Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1 °C Operating Temperature Range : -50 - 250 DEGC  [-58 - 482 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Diameter : 6.35 MM  [.25 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : T Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1 °C Operating Temperature Range : -50 - 250 DEGC  [-58 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Sensors - 20034405-00 - TE Connectivity
Berwyn, PA, United States
Thermocouple Sensors
20034405-00
Thermocouple Sensors 20034405-00
Dimensions Product Diameter : 6.35 MM  [.25 INCH ] Product Length : 304.8 MM  [12 INCH ] Mechanical Attachment Wire Length : 914.4 MM  [36 INCH ] Other Junction Grounding : Grounded Product Type Features Sensor Package : Stainless Steel Sheath Thermocouple Type : T Usage Conditions Error Limits/T-Accuracy : Standard Limits / +- 1 °C Operating Temperature Range : -50 - 250 DEGC  [-58 - 482 DEGF ]

Dimensions


  • Product Diameter : 6.35 MM  [.25 INCH ]
  • Product Length : 304.8 MM  [12 INCH ]

Mechanical Attachment


  • Wire Length : 914.4 MM  [36 INCH ]

Other


  • Junction Grounding : Grounded

Product Type Features


  • Sensor Package : Stainless Steel Sheath
  • Thermocouple Type : T

Usage Conditions


  • Error Limits/T-Accuracy : Standard Limits / +- 1 °C
  • Operating Temperature Range : -50 - 250 DEGC  [-58 - 482 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Thermocouple Temperature Probes
Product Number 20034405-00
Product Name Thermocouple Sensors
Base, Noble and Refractory Metal Type T
Unlock Full Specs
to access all available technical data