Body Features Immersion Length : 304 MM [12 INCH ] Sheath Length : 304 MM [12 INCH ] Threading Direction : Front & Rear Facing
Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Black / Green / Green)
Dimensions Lead Wire Length : 152.4 MM [6 INCH ] Sheath Outside Diameter : 4.76 MM [.188 INCH ] Wire Size (AWG) : 26
Mechanical Attachment Thread Size : 1/2 NPT x 1/2 NPT
Other Sheath Style : Standard Stainless Steel
Product Type Features Connection Head Type : Stainless Steel Element Material : Platinum Element Type : Thin Film Housing Style : Stainless Steel Probe Lead Wire Style : PTFE Insulated RTD Sensor Type : Immersion Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.06% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Immersion Length : 304 MM [12 INCH ] Sheath Length : 304 MM [12 INCH ] Threading Direction : Front & Rear Facing
Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Black / Green / Green)
Dimensions Lead Wire Length : 152.4 MM [6 INCH ] Sheath Outside Diameter : 4.76 MM [.188 INCH ] Wire Size (AWG) : 26
Mechanical Attachment Thread Size : 1/2 NPT x 1/2 NPT
Other Sheath Style : Standard Stainless Steel
Product Type Features Connection Head Type : Stainless Steel Element Material : Platinum Element Type : Thin Film Housing Style : Stainless Steel Probe Lead Wire Style : PTFE Insulated RTD Sensor Type : Immersion Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.06% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Body Features Immersion Length : 304 MM [12 INCH ] Sheath Length : 304 MM [12 INCH ] Threading Direction : Front & Rear Facing
Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Black / Green / Green)
Dimensions Lead Wire Length : 152.4 MM [6 INCH ] Sheath Outside Diameter : 4.76 MM [.188 INCH ] Wire Size (AWG) : 26
Mechanical Attachment Thread Size : 1/2 NPT x 1/2 NPT
Other Sheath Style : Standard Stainless Steel
Product Type Features Connection Head Type : Stainless Steel Element Material : Platinum Element Type : Thin Film Housing Style : Stainless Steel Probe Lead Wire Style : PTFE Insulated RTD Sensor Type : Immersion Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.06% at 0°C
Usage Conditions Operating Temperature (Max) : 250 DEGC [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Body Features
Immersion Length : 304 MM [12 INCH ]
Sheath Length : 304 MM [12 INCH ]
Threading Direction : Front & Rear Facing
Configuration Features
Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Black / Green / Green)
Dimensions
Lead Wire Length : 152.4 MM [6 INCH ]
Sheath Outside Diameter : 4.76 MM [.188 INCH ]
Wire Size (AWG) : 26
Mechanical Attachment
Thread Size : 1/2 NPT x 1/2 NPT
Other
Sheath Style : Standard Stainless Steel
Product Type Features
Connection Head Type : Stainless Steel
Element Material : Platinum
Element Type : Thin Film
Housing Style : Stainless Steel Probe
Lead Wire Style : PTFE Insulated
RTD Sensor Type : Immersion Probe
Resistance Tolerance @ Reference Temperature : 100 Ohm ±.06% at 0°C
Usage Conditions
Operating Temperature (Max) : 250 DEGC [482 DEGF ]