TE Connectivity RTD Probes 20033939-00

Description
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Lead Wire Length : 3048 MM  [120 INCH ] Wire Size (AWG) : 26 Other Sheath Style : Standard Stainless Steel Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Tube Style w/ Flat Mount Lead Wire Style : PTFE Conductors With TFE Jacket RTD Sensor Type : Bolt-On Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet
Description
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Lead Wire Length : 3048 MM  [120 INCH ] Wire Size (AWG) : 26 Other Sheath Style : Standard Stainless Steel Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Tube Style w/ Flat Mount Lead Wire Style : PTFE Conductors With TFE Jacket RTD Sensor Type : Bolt-On Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20033939-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20033939-00
RTD Probes 20033939-00
Configuration Features Lead Wire Configuration : 2 Wire Single (Red / White) Dimensions Lead Wire Length : 3048 MM  [120 INCH ] Wire Size (AWG) : 26 Other Sheath Style : Standard Stainless Steel Product Type Features Connection Head Type : None Element Material : Platinum Element Type : Thin Film Housing Style : Tube Style w/ Flat Mount Lead Wire Style : PTFE Conductors With TFE Jacket RTD Sensor Type : Bolt-On Probe Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C Usage Conditions Operating Temperature (Max) : 250 DEGC  [482 DEGF ] Temperature Coefficient (OHMDEGC) : .00385

Configuration Features


  • Lead Wire Configuration : 2 Wire Single (Red / White)

Dimensions


  • Lead Wire Length : 3048 MM  [120 INCH ]
  • Wire Size (AWG) : 26

Other


  • Sheath Style : Standard Stainless Steel

Product Type Features


  • Connection Head Type : None
  • Element Material : Platinum
  • Element Type : Thin Film
  • Housing Style : Tube Style w/ Flat Mount
  • Lead Wire Style : PTFE Conductors With TFE Jacket
  • RTD Sensor Type : Bolt-On Probe
  • Resistance Tolerance @ Reference Temperature : 100 Ohm ±.5% at 0°C

Usage Conditions


  • Operating Temperature (Max) : 250 DEGC  [482 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00385
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20033939-00
Product Name RTD Probes
Element Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034544-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034865-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Rtd Sensor, Thin Film Platinum, 100R; Sensing Temperature Min Te Connectivity Sensors - 03AC1645 - Newark, An Avnet Company
Specs
Sensed Temperature -22 to 572 F (-30 to 300 C)
Reference Resistance 100 Ohms (Most Common); 100ohm
View Details
RTD Probes - 20034582-00 - TE Connectivity
Specs
Element Material Platinum
View Details