TE Connectivity Board Mount Pressure Sensors 20033793-50

Description
Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : Digital Output Signal Details : Digital Pressure (PSI) : 261 Pressure : 183550 MMH2O  [183 INH2O ] Pressure Accuracy : ±0.1% F.S Proof Pressure Range : 30 bar Other Sensor Options : High Endurance Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Board Level Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 18
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : Digital Output Signal Details : Digital Pressure (PSI) : 261 Pressure : 183550 MMH2O  [183 INH2O ] Pressure Accuracy : ±0.1% F.S Proof Pressure Range : 30 bar Other Sensor Options : High Endurance Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Board Level Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20033793-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20033793-50
Board Mount Pressure Sensors 20033793-50
Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : Digital Output Signal Details : Digital Pressure (PSI) : 261 Pressure : 183550 MMH2O  [183 INH2O ] Pressure Accuracy : ±0.1% F.S Proof Pressure Range : 30 bar Other Sensor Options : High Endurance Packaging Features Sensor Port Configuration : Top Port Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : Board Level Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 18

Electrical Characteristics


  • Supply Voltage Range (V) : 1.5 - 3.6

Operation/Application


  • Output Interface : Digital
  • Output Signal Details : Digital
  • Pressure (PSI) : 261
  • Pressure : 183550 MMH2O  [183 INH2O ]
  • Pressure Accuracy : ±0.1% F.S
  • Proof Pressure Range : 30 bar

Other


  • Sensor Options : High Endurance

Packaging Features


  • Sensor Port Configuration : Top Port

Product Type Features


  • Leg Style : SMD Pads
  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Absolute
  • Sensor Package : Board Level

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 18
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20033793-50
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10205204-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 11020955-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure Transducers - 10200712-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1010378-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details