Male Crimp Power Contact Pin, Gold Plated Brass, 13A, 16-18AWG Product overview: 200336-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-200336-1 can be used for catalog matching and distributor lookup.
Pin Contact Gold Crimp 16-18 AWG Machined
CONTACT, PIN, 18-16AWG, CRIMP; Product Range:Type II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes
CONN PIN 16-18AWG GOLD CRIMP
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-200336-1 | 200336-1 | 200336-1 | A25540-ND | 50F668 | 792-200336-1 |
| Product Name | 13A Electronic Connector | Contacts | Connectors Power | Multi Purpose | Contact, Pin, 18-16Awg, Crimp; Product Range Amp - Te Connectivity | CONN PIN 16-18AWG GOLD CRIMP |
| Gender | Male / Plug | |||||
| Termination | Crimp | Crimp | ||||
| Current Rating | 13.0 amps | 13.0 amps |