TE Connectivity Multi Purpose 200333-1

Description
Socket Contact Gold Crimp 16-18 AWG Machined
Request a Quote Datasheet
Description
Socket Contact Gold Crimp 16-18 AWG Machined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Purpose - A25539-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A25539-ND
Multi Purpose A25539-ND
Socket Contact Gold Crimp 16-18 AWG Machined

Socket Contact Gold Crimp 16-18 AWG Machined

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Machined - 200333-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
200333-1
Connectors Crimp Contacts, Commercial, Machined 200333-1
CONTACT SOC. ASSY.

CONTACT SOC. ASSY.

Buy Now
Contacts - 200333-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
200333-1
Contacts 200333-1
CONTACT SOC. ASSY.

CONTACT SOC. ASSY.

Buy Now
Swedesboro, NJ, United States
Contacts
200333-1
Contacts 200333-1
TYPE II CONTACTS

TYPE II CONTACTS

Buy Now
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity - 50F667 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity
50F667
Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity 50F667
CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 18-16AWG, CRIMP; Product Range:Type II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact Soc. Assy. Amp - Te Connectivity - 76AC3754 - Newark, An Avnet Company
Chicago, IL, United States
Contact Soc. Assy. Amp - Te Connectivity
76AC3754
Contact Soc. Assy. Amp - Te Connectivity 76AC3754
CONTACT SOC. ASSY.

CONTACT SOC. ASSY.

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25539-ND 200333-1 200333-1 50F667 76AC3754
Product Name Multi Purpose Connectors Crimp Contacts, Commercial, Machined Contacts Contact, Socket, 18-16Awg, Crimp; Product Range Amp - Te Connectivity Contact Soc. Assy. Amp - Te Connectivity
Contact Size (AWG) 16 to 18 AWG ? to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details