Dimensions Product Height : 2.7 MM [.106 INCH ] Product Length : 3.3 MM [.13 INCH ] Product Width : 3.3 MM [.13 INCH ]
Electrical Characteristics Media Compatibility : Wet Supply Voltage Range (V) : 1.8 - 3.6
Operation/Applicatio
n Output Signal Details : I2C Pressure (PSI) : 101.52 Proof Pressure Range : 300 psi
Other Sensor Options : Gel Fill
Packaging Features Sensor Port Configuration : Top Port
Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mounted Device (SMD)
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Pressure (BAR) : 7
Dimensions
- Product Height : 2.7 MM [.106 INCH ]
- Product Length : 3.3 MM [.13 INCH ]
- Product Width : 3.3 MM [.13 INCH ]
Electrical Characteristics
- Media Compatibility : Wet
- Supply Voltage Range (V) : 1.8 - 3.6
Operation/Application
- Output Signal Details : I2C
- Pressure (PSI) : 101.52
- Proof Pressure Range : 300 psi
Other
- Sensor Options : Gel Fill
Packaging Features
- Sensor Port Configuration : Top Port
Product Type Features
- Leg Style : SMD Pads
- Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
- Pressure Type : Absolute
- Sensor Package : Surface Mounted Device (SMD)
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Pressure (BAR) : 7