Configuration Features Electrical Connection : Header 4 Pin
Dimensions Product Diameter : 18.97 MM [.747 INCH ] Product Height (INCH) : .415
Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6
Operation/Applicatio
n Output Interface : I2C Output Signal Details : 24 bit I2C Pressure (PSI) : 72.5 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated
Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel
Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Absolute Sensor Package : O-Ring Mount
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 5 Total Error Band ± (PCT) : .3
Configuration Features
- Electrical Connection : Header 4 Pin
Dimensions
- Product Diameter : 18.97 MM [.747 INCH ]
- Product Height (INCH) : .415
Electrical Characteristics
- Supply Voltage Range (V) : 2.7 - 3.6
Operation/Application
- Output Interface : I2C
- Output Signal Details : 24 bit I2C
- Pressure (PSI) : 72.5
- Pressure Accuracy ± (PCT) : .1
- Proof Pressure Range : 3X Rated
Other
- Non-Linearity ± (PCT) : .1
- Port Fitting : O-Ring Radial Seal
- Sensor Options : 316L Stainless Steel
Product Type Features
- Pressure Sensor Type : Digital Pressure Sensor
- Pressure Type : Absolute
- Sensor Package : O-Ring Mount
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : 5
- Total Error Band ± (PCT) : .3