TE Connectivity Media Isolated Pressure Sensors 20032985-03

Description
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Product Diameter (INCH) : .68 Product Height (INCH) : .494 Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : Analog Voltage Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 300 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Vacuum Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ] Pressure (BAR) : 20.684 Total Error Band ± (PCT) : .3
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Product Diameter (INCH) : .68 Product Height (INCH) : .494 Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : Analog Voltage Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 300 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Vacuum Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ] Pressure (BAR) : 20.684 Total Error Band ± (PCT) : .3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 20032985-03 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
20032985-03
Media Isolated Pressure Sensors 20032985-03
Configuration Features Electrical Connection : 6" Ribbon Cable Dimensions Product Diameter (INCH) : .68 Product Height (INCH) : .494 Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Interface : Analog Voltage Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 300 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated Other Non-Linearity ± (PCT) : .1 Port Fitting : O-Ring Radial Seal Sensor Options : 316L Stainless Steel Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Vacuum Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ] Pressure (BAR) : 20.684 Total Error Band ± (PCT) : .3

Configuration Features


  • Electrical Connection : 6" Ribbon Cable

Dimensions


  • Product Diameter (INCH) : .68
  • Product Height (INCH) : .494

Electrical Characteristics


  • Supply Voltage Range (V) : 4.75 - 5.25

Operation/Application


  • Output Interface : Analog Voltage
  • Output Signal Details : 0.5 - 4.5 VDC
  • Pressure (PSI) : 300
  • Pressure Accuracy ± (PCT) : .1
  • Proof Pressure Range : 3X Rated

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : O-Ring Radial Seal
  • Sensor Options : 316L Stainless Steel

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules
  • Pressure Type : Vacuum
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
  • Pressure (BAR) : 20.684
  • Total Error Band ± (PCT) : .3
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vacuum Sensors
Product Number 20032985-03
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 82-030V-1U - TE Connectivity
Specs
Device Category Sensor
Pressure Measurement Gauge; Vacuum
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Media Isolated Pressure Sensors - 154N-300V-R - TE Connectivity
Specs
Device Category Sensor
Pressure Measurement Gauge; Vacuum
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Media Isolated Pressure Sensors - 82-500V-UT - TE Connectivity
Specs
Device Category Sensor
Pressure Measurement Gauge; Vacuum
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Media Isolated Pressure Sensors - 82-030V-1CT - TE Connectivity
Specs
Device Category Sensor
Pressure Measurement Gauge; Vacuum
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details