Configuration Features Electrical Connection : 6" Ribbon Cable
Dimensions Product Diameter : 15.82 MM [.623 INCH ] Product Height : 14.99 MM [.59 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25
Operation/Applicatio
n Output Interface : Analog Voltage Output Signal Details : 0.5 - 4.5 VDC Pressure (PSI) : 100 Pressure Accuracy ± (PCT) : .1 Proof Pressure Range : 3X Rated
Other Non-Linearity ± (PCT) : .1 Port Fitting : Weldable (No Thread) Sensor Options : 316L Stainless Steel
Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : Weldable
Usage Conditions Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ] Pressure (BAR) : 6.895 Total Error Band ± (PCT) : .3
Configuration Features
- Electrical Connection : 6" Ribbon Cable
Dimensions
- Product Diameter : 15.82 MM [.623 INCH ]
- Product Height : 14.99 MM [.59 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 4.75 - 5.25
Operation/Application
- Output Interface : Analog Voltage
- Output Signal Details : 0.5 - 4.5 VDC
- Pressure (PSI) : 100
- Pressure Accuracy ± (PCT) : .1
- Proof Pressure Range : 3X Rated
Other
- Non-Linearity ± (PCT) : .1
- Port Fitting : Weldable (No Thread)
- Sensor Options : 316L Stainless Steel
Product Type Features
- Pressure Sensor Type : Analog Pressure Sensor Modules
- Pressure Type : Gauge
- Sensor Package : Weldable
Usage Conditions
- Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]
- Pressure (BAR) : 6.895
- Total Error Band ± (PCT) : .3