TE Connectivity RTD Probes 20032788-00

Description
Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Blue / Green / Green) Dimensions Body Length (INCH) : 44 Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 25.4 MM  [1 INCH ] Lead Wire Length : 3048 MM  [120 INCH ] Wire Size (AWG) : 22 Product Type Features Connection Head Type : None Element Material : Copper Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00427
Request a Quote Datasheet
Description
Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Blue / Green / Green) Dimensions Body Length (INCH) : 44 Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 25.4 MM  [1 INCH ] Lead Wire Length : 3048 MM  [120 INCH ] Wire Size (AWG) : 22 Product Type Features Connection Head Type : None Element Material : Copper Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00427
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD Probes - 20032788-00 - TE Connectivity
Berwyn, PA, United States
RTD Probes
20032788-00
RTD Probes 20032788-00
Configuration Features Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Blue / Green / Green) Dimensions Body Length (INCH) : 44 Body Thickness : 1.98 MM  [.078 INCH ] Body Width : 25.4 MM  [1 INCH ] Lead Wire Length : 3048 MM  [120 INCH ] Wire Size (AWG) : 22 Product Type Features Connection Head Type : None Element Material : Copper Element Type : Plotted Wire Lead Wire Style : PTFE Insulated RTD Sensor Type : Stator Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C Usage Conditions Operating Temperature (Max) : 180 DEGC  [356 DEGF ] Temperature Coefficient (OHMDEGC) : .00427

Configuration Features


  • Lead Wire Configuration : 3 Wire Dual (Red / Red / White & Blue / Green / Green)

Dimensions


  • Body Length (INCH) : 44
  • Body Thickness : 1.98 MM  [.078 INCH ]
  • Body Width : 25.4 MM  [1 INCH ]
  • Lead Wire Length : 3048 MM  [120 INCH ]
  • Wire Size (AWG) : 22

Product Type Features


  • Connection Head Type : None
  • Element Material : Copper
  • Element Type : Plotted Wire
  • Lead Wire Style : PTFE Insulated
  • RTD Sensor Type : Stator
  • Resistance Tolerance @ Reference Temperature : 10 Ohm ±.2% at 25°C

Usage Conditions


  • Operating Temperature (Max) : 180 DEGC  [356 DEGF ]
  • Temperature Coefficient (OHMDEGC) : .00427
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RTD Temperature Probes
Product Number 20032788-00
Product Name RTD Probes
Element Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 20034134-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034683-00 - TE Connectivity
Specs
Element Material Platinum
View Details
RTD Probes - 20034447-00 - TE Connectivity
Specs
Element Material Platinum
View Details
Rtd Sensor, Thin Film Platinum, 1K; Sensing Temperature Min Te Connectivity Sensors - 03AC1658 - Newark, An Avnet Company
Specs
Sensed Temperature -58 to 1112 F (-50 to 600 C)
Reference Resistance 1000 Ohms; 1kohm
View Details