TE Connectivity Board Mount Pressure Sensors 2003237-F

Description
Dimensions Product Height : 8.26 MM  [.325 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : SPI, Analog Output Signal Type : .5 - 2.5 V Pressure (PSI) : .29 Pressure : 203 MMH2O  [8.03 INH2O ] Pressure (MMHG) : 15 Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS Proof Pressure Range : 500 Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .02
Request a Quote Datasheet
Description
Dimensions Product Height : 8.26 MM  [.325 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : SPI, Analog Output Signal Type : .5 - 2.5 V Pressure (PSI) : .29 Pressure : 203 MMH2O  [8.03 INH2O ] Pressure (MMHG) : 15 Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS Proof Pressure Range : 500 Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003237-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003237-F
Board Mount Pressure Sensors 2003237-F
Dimensions Product Height : 8.26 MM  [.325 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : SPI, Analog Output Signal Type : .5 - 2.5 V Pressure (PSI) : .29 Pressure : 203 MMH2O  [8.03 INH2O ] Pressure (MMHG) : 15 Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS Proof Pressure Range : 500 Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .02

Dimensions


  • Product Height : 8.26 MM  [.325 INCH ]
  • Product Length : 16.7 MM  [.657 INCH ]
  • Product Width : 15.9 MM  [.625 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 3.3

Operation/Application


  • Output Interface : SPI, Analog
  • Output Signal Type : .5 - 2.5 V
  • Pressure (PSI) : .29
  • Pressure : 203 MMH2O  [8.03 INH2O ]
  • Pressure (MMHG) : 15
  • Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS
  • Proof Pressure Range : 500
  • Resolution : 14

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Single Sideport

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : .02
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003237-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214803-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Transducers - 10202023-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 1006939-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10219762-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details