Dimensions Product Height : 15.86 MM [.624 INCH ] Product Length : 15.7 MM [.618 INCH ] Product Width : 11.9 MM [.468 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5
Operation/Applicatio
n Output Interface : I2C, Analog Pressure (PSI) : 7.25 Pressure : 5102 MMH2O [200.9 INH2O ] Pressure (MMHG) : 375.03 - 375.05 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 1 bar Resolution : 12
Other Sensor Options : No Option
Packaging Features Sensor Port Configuration : Single Sideport
Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : 6 pin SMD
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ] Pressure (BAR) : .5
Dimensions
- Product Height : 15.86 MM [.624 INCH ]
- Product Length : 15.7 MM [.618 INCH ]
- Product Width : 11.9 MM [.468 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 4.5 - 5.5
Operation/Application
- Output Interface : I2C, Analog
- Pressure (PSI) : 7.25
- Pressure : 5102 MMH2O [200.9 INH2O ]
- Pressure (MMHG) : 375.03 - 375.05
- Pressure Accuracy : ±0.5 %FSS
- Proof Pressure Range : 1 bar
- Resolution : 12
Other
- Sensor Options : No Option
Packaging Features
- Sensor Port Configuration : Single Sideport
Product Type Features
- Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules
- Pressure Type : Gauge
- Sensor Package : 6 pin SMD
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
- Pressure (BAR) : .5