TE Connectivity Board Mount Pressure Sensors 2003193-F

Description
Dimensions Product Height : 15.86 MM  [.624 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, Analog Pressure (PSI) : 29 Pressure : 20415 MMH2O  [803.72 INH2O ] Pressure (MMHG) : 1500 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 4 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet
Description
Dimensions Product Height : 15.86 MM  [.624 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, Analog Pressure (PSI) : 29 Pressure : 20415 MMH2O  [803.72 INH2O ] Pressure (MMHG) : 1500 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 4 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003193-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003193-F
Board Mount Pressure Sensors 2003193-F
Dimensions Product Height : 15.86 MM  [.624 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, Analog Pressure (PSI) : 29 Pressure : 20415 MMH2O  [803.72 INH2O ] Pressure (MMHG) : 1500 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 4 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 2

Dimensions


  • Product Height : 15.86 MM  [.624 INCH ]
  • Product Length : 15.7 MM  [.618 INCH ]
  • Product Width : 11.9 MM  [.468 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.5 - 5.5

Operation/Application


  • Output Interface : I2C, Analog
  • Pressure (PSI) : 29
  • Pressure : 20415 MMH2O  [803.72 INH2O ]
  • Pressure (MMHG) : 1500
  • Pressure Accuracy : ±0.5 %FSS
  • Proof Pressure Range : 4 bar
  • Resolution : 12

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Single Sideport

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : 6 pin SMD

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003193-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220882-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10206330-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10214405-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 11016443-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details