TE Connectivity Board Mount Pressure Sensors 2003179-F

Description
Dimensions Product Height : 7.7 MM  [.303 INCH ] Product Length : 19.1 MM  [.751 INCH ] Product Width : 26.3 MM  [1.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : SPI, I2C Output Signal Type : .5 - 4.5 V Pressure (PSI) : .725 Pressure : 510 MMH2O  [20.09 INH2O ] Pressure (MMHG) : 37.5 Proof Pressure Range : 750 mbar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Opposite Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .05
Request a Quote Datasheet
Description
Dimensions Product Height : 7.7 MM  [.303 INCH ] Product Length : 19.1 MM  [.751 INCH ] Product Width : 26.3 MM  [1.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : SPI, I2C Output Signal Type : .5 - 4.5 V Pressure (PSI) : .725 Pressure : 510 MMH2O  [20.09 INH2O ] Pressure (MMHG) : 37.5 Proof Pressure Range : 750 mbar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Opposite Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003179-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003179-F
Board Mount Pressure Sensors 2003179-F
Dimensions Product Height : 7.7 MM  [.303 INCH ] Product Length : 19.1 MM  [.751 INCH ] Product Width : 26.3 MM  [1.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : SPI, I2C Output Signal Type : .5 - 4.5 V Pressure (PSI) : .725 Pressure : 510 MMH2O  [20.09 INH2O ] Pressure (MMHG) : 37.5 Proof Pressure Range : 750 mbar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Opposite Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .05

Dimensions


  • Product Height : 7.7 MM  [.303 INCH ]
  • Product Length : 19.1 MM  [.751 INCH ]
  • Product Width : 26.3 MM  [1.03 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.5 - 5.5

Operation/Application


  • Output Interface : SPI, I2C
  • Output Signal Type : .5 - 4.5 V
  • Pressure (PSI) : .725
  • Pressure : 510 MMH2O  [20.09 INH2O ]
  • Pressure (MMHG) : 37.5
  • Proof Pressure Range : 750 mbar
  • Resolution : 12

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Opposite Sideport

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Differential
  • Sensor Package : 4 pin SIL

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : .05
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003179-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10211857-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details
Pressure Transducers - 10208728-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1010388-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10220037-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 30 psi (21.11 m H2O)
View Details