TE Connectivity Board Mount Pressure Sensors 2003170-F

Description
Dimensions Product Height : 15.86 MM  [.624 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 20 Operation/Applicatio n Output Interface : Analog Output Signal Type : 60 mV Pressure (PSI) : 72.5 Pressure : 51037 MMH2O  [2009.32 INH2O ] Pressure (MMHG) : 147.65 Pressure Accuracy : ±0.1 % F.S Non-Linearity Proof Pressure Range : 7 bar Other Sensor Options : No Option, Tube Packaging Features Sensor Port Configuration : Single Vertical Product Type Features Leg Style : J Style Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 5
Request a Quote Datasheet
Description
Dimensions Product Height : 15.86 MM  [.624 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 20 Operation/Applicatio n Output Interface : Analog Output Signal Type : 60 mV Pressure (PSI) : 72.5 Pressure : 51037 MMH2O  [2009.32 INH2O ] Pressure (MMHG) : 147.65 Pressure Accuracy : ±0.1 % F.S Non-Linearity Proof Pressure Range : 7 bar Other Sensor Options : No Option, Tube Packaging Features Sensor Port Configuration : Single Vertical Product Type Features Leg Style : J Style Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003170-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003170-F
Board Mount Pressure Sensors 2003170-F
Dimensions Product Height : 15.86 MM  [.624 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Supply Voltage Range (V) : 0 - 20 Operation/Applicatio n Output Interface : Analog Output Signal Type : 60 mV Pressure (PSI) : 72.5 Pressure : 51037 MMH2O  [2009.32 INH2O ] Pressure (MMHG) : 147.65 Pressure Accuracy : ±0.1 % F.S Non-Linearity Proof Pressure Range : 7 bar Other Sensor Options : No Option, Tube Packaging Features Sensor Port Configuration : Single Vertical Product Type Features Leg Style : J Style Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 5

Dimensions


  • Product Height : 15.86 MM  [.624 INCH ]
  • Product Length : 15.7 MM  [.618 INCH ]
  • Product Width : 11.9 MM  [.468 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 0 - 20

Operation/Application


  • Output Interface : Analog
  • Output Signal Type : 60 mV
  • Pressure (PSI) : 72.5
  • Pressure : 51037 MMH2O  [2009.32 INH2O ]
  • Pressure (MMHG) : 147.65
  • Pressure Accuracy : ±0.1 % F.S Non-Linearity
  • Proof Pressure Range : 7 bar

Other


  • Sensor Options : No Option, Tube

Packaging Features


  • Sensor Port Configuration : Single Vertical

Product Type Features


  • Leg Style : J Style
  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : 6 pin SMD

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003170-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006937-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Media Isolated Pressure Sensors - 1007139-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 29 psi (20.41 m H2O)
View Details
Pressure Transducers - 11020905-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10213112-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details