TE Connectivity Board Mount Pressure Sensors 20031643-00

Description
Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : I2C Pressure (PSI) : .57 Pressure (MMH2O) : 406 Pressure Accuracy : ±1% F.S Proof Pressure Range : 4.5 psi Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : I2C Pressure (PSI) : .57 Pressure (MMH2O) : 406 Pressure Accuracy : ±1% F.S Proof Pressure Range : 4.5 psi Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20031643-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20031643-00
Board Mount Pressure Sensors 20031643-00
Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : I2C Pressure (PSI) : .57 Pressure (MMH2O) : 406 Pressure Accuracy : ±1% F.S Proof Pressure Range : 4.5 psi Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3 - 5

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : I2C
  • Pressure (PSI) : .57
  • Pressure (MMH2O) : 406
  • Pressure Accuracy : ±1% F.S
  • Proof Pressure Range : 4.5 psi

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Differential
  • Sensor Package : SOIC-16

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20031643-00
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010379-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Board Mount Pressure Sensors - 1010453-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.2170 psi (0.1527 m H2O)
View Details
Pressure Transducers - 11025789-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10213297-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details