TE Connectivity Board Mount Pressure Sensors 2003157-F

Description
Dimensions Product Height : 9.96 MM  [.392 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : Analog, I2C Output Signal Type : .5 - 2.5 V Pressure (PSI) : 1.45 Pressure : 1020 MMH2O  [40.18 INH2O ] Pressure (MMHG) : 75 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 1 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Pressure Type : Differential Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .1
Request a Quote Datasheet
Description
Dimensions Product Height : 9.96 MM  [.392 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : Analog, I2C Output Signal Type : .5 - 2.5 V Pressure (PSI) : 1.45 Pressure : 1020 MMH2O  [40.18 INH2O ] Pressure (MMHG) : 75 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 1 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Pressure Type : Differential Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003157-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003157-F
Board Mount Pressure Sensors 2003157-F
Dimensions Product Height : 9.96 MM  [.392 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 19.5 MM  [.767 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3 Operation/Applicatio n Output Interface : Analog, I2C Output Signal Type : .5 - 2.5 V Pressure (PSI) : 1.45 Pressure : 1020 MMH2O  [40.18 INH2O ] Pressure (MMHG) : 75 Pressure Accuracy : ±0.5 %FSS Proof Pressure Range : 1 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor Pressure Type : Differential Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .1

Dimensions


  • Product Height : 9.96 MM  [.392 INCH ]
  • Product Length : 15.7 MM  [.618 INCH ]
  • Product Width : 19.5 MM  [.767 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 3.3

Operation/Application


  • Output Interface : Analog, I2C
  • Output Signal Type : .5 - 2.5 V
  • Pressure (PSI) : 1.45
  • Pressure : 1020 MMH2O  [40.18 INH2O ]
  • Pressure (MMHG) : 75
  • Pressure Accuracy : ±0.5 %FSS
  • Proof Pressure Range : 1 bar
  • Resolution : 12

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Pressure Sensor Type : Analog Pressure Sensor Modules, Digital Pressure Sensor
  • Pressure Type : Differential
  • Sensor Package : 6 pin SMD

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : .1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003157-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219498-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010386-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 11025736-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10206329-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details