TE Connectivity Board Mount Pressure Sensors 2003137-F

Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : SPI, Analog Output Signal Type : .5 - 4.5 V Pressure (PSI) : .29 Pressure : 203 MMH2O  [8.03 INH2O ] Pressure (MMHG) : 15 Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS Proof Pressure Range : 500 Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .02
Request a Quote Datasheet
Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : SPI, Analog Output Signal Type : .5 - 4.5 V Pressure (PSI) : .29 Pressure : 203 MMH2O  [8.03 INH2O ] Pressure (MMHG) : 15 Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS Proof Pressure Range : 500 Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003137-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003137-F
Board Mount Pressure Sensors 2003137-F
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : SPI, Analog Output Signal Type : .5 - 4.5 V Pressure (PSI) : .29 Pressure : 203 MMH2O  [8.03 INH2O ] Pressure (MMHG) : 15 Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS Proof Pressure Range : 500 Resolution : 14 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .02

Dimensions


  • Product Height : 8.2 MM  [.322 INCH ]
  • Product Length : 16.7 MM  [.657 INCH ]
  • Product Width : 15.9 MM  [.625 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.5 - 5.5

Operation/Application


  • Output Interface : SPI, Analog
  • Output Signal Type : .5 - 4.5 V
  • Pressure (PSI) : .29
  • Pressure : 203 MMH2O  [8.03 INH2O ]
  • Pressure (MMHG) : 15
  • Pressure Accuracy : ±0.5 %FSS, ±1.0 %FSS
  • Proof Pressure Range : 500
  • Resolution : 14

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Differential

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : .02
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003137-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006943-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0724 psi (0.0 to 0.0509 m H2O)
View Details
Board Mount Pressure Sensors - 1010444-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details
Board Mount Pressure Sensors - 10214029-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10226381-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1000 psi (704 m H2O)
View Details