Body Features Case Material : Stainless Steel, 316 Stainless Steel
Dimensions Full Stroke Range : 1016 MM [40 INCH ]
Industry Standards IP Rating : IP68
Operation/Applicatio
n Output Signal Details : Voltage Divider (Potentiometric)
Other Encoder Drive : No Measuring Cable : .031 Inch Dia Bare Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Case Material : Stainless Steel, 316 Stainless Steel
Dimensions Full Stroke Range : 1016 MM [40 INCH ]
Industry Standards IP Rating : IP68
Operation/Applicatio
n Output Signal Details : Voltage Divider (Potentiometric)
Other Encoder Drive : No Measuring Cable : .031 Inch Dia Bare Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features Case Material : Stainless Steel, 316 Stainless Steel
Dimensions Full Stroke Range : 1016 MM [40 INCH ]
Industry Standards IP Rating : IP68
Operation/Applicatio
n Output Signal Details : Voltage Divider (Potentiometric)
Other Encoder Drive : No Measuring Cable : .031 Inch Dia Bare Stainless Steel Repeatability (PCTFS) : .02
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
Case Material : Stainless Steel, 316 Stainless Steel
Dimensions
Full Stroke Range : 1016 MM [40 INCH ]
Industry Standards
IP Rating : IP68
Operation/Application
Output Signal Details : Voltage Divider (Potentiometric)
Other
Encoder Drive : No
Measuring Cable : .031 Inch Dia Bare Stainless Steel
Repeatability (PCTFS) : .02
Product Type Features
Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions
Accuracy (PCTFS) : ±.1
Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]