TE Connectivity String Potentiometers 20030871-00

Description
Body Features Case Material : Stainless Steel, 303 Stainless Steel Dimensions Full Stroke Range : 5080 MM  [200 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : CAN J1939 Other Encoder Drive : No Measuring Cable : .058 Inch Dia PVC Jacketed Vectra Fiber Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Material : Stainless Steel, 303 Stainless Steel Dimensions Full Stroke Range : 5080 MM  [200 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : CAN J1939 Other Encoder Drive : No Measuring Cable : .058 Inch Dia PVC Jacketed Vectra Fiber Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
String Potentiometers - 20030871-00 - TE Connectivity
Berwyn, PA, United States
String Potentiometers
20030871-00
String Potentiometers 20030871-00
Body Features Case Material : Stainless Steel, 303 Stainless Steel Dimensions Full Stroke Range : 5080 MM  [200 INCH ] Industry Standards IP Rating : IP67 Operation/Applicatio n Output Signal Details : CAN J1939 Other Encoder Drive : No Measuring Cable : .058 Inch Dia PVC Jacketed Vectra Fiber Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Case Material : Stainless Steel, 303 Stainless Steel

Dimensions


  • Full Stroke Range : 5080 MM  [200 INCH ]

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Output Signal Details : CAN J1939

Other


  • Encoder Drive : No
  • Measuring Cable : .058 Inch Dia PVC Jacketed Vectra Fiber
  • Repeatability (PCTFS) : .02

Product Type Features


  • Position Sensor Product Type : Industrial String Potentiometer

Usage Conditions


  • Accuracy (PCTFS) : ±.1
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Linear Position Sensors
Product Number 20030871-00
Product Name String Potentiometers
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02560917-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0576 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0156 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Position Sensors - LVDT/LVIT - 02562389-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.0500 inch (1.27 mm)
Linearity 0.2500 ±% Full Scale
View Details