Dimensions Product Height : 11.64 MM [.458 INCH ] Product Length : 16.7 MM [.657 INCH ] Product Width : 17.7 MM [.696 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.3
Operation/Applicatio
n Output Interface : SPI, Analog Output Signal Details : .5 - 2.5 V Pressure (PSI) : 7.25 Pressure : 5102 MMH2O [200.9 INH2O ] Pressure (MMHG) : 375.03 - 375.05 Pressure Accuracy : ±1.0 %FSS, ±0.5 %FSS Proof Pressure Range : 2 bar Resolution : 14
Other Sensor Options : No Option
Packaging Features Sensor Port Configuration : Single Barb
Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ] Pressure (BAR) : .5
Dimensions
- Product Height : 11.64 MM [.458 INCH ]
- Product Length : 16.7 MM [.657 INCH ]
- Product Width : 17.7 MM [.696 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 2.7 - 3.3
Operation/Application
- Output Interface : SPI, Analog
- Output Signal Details : .5 - 2.5 V
- Pressure (PSI) : 7.25
- Pressure : 5102 MMH2O [200.9 INH2O ]
- Pressure (MMHG) : 375.03 - 375.05
- Pressure Accuracy : ±1.0 %FSS, ±0.5 %FSS
- Proof Pressure Range : 2 bar
- Resolution : 14
Other
- Sensor Options : No Option
Packaging Features
- Sensor Port Configuration : Single Barb
Product Type Features
- Pressure Sensor Type : Digital Pressure Sensor
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
- Pressure (BAR) : .5