TE Connectivity Board Mount Pressure Sensors 2003043-F

Description
Dimensions Product Height : 15.86 MM  [.624 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, Analog Output Signal Type : 0 - 5 V Pressure (PSI) : 15.95 Pressure : 11228 MMH2O  [442.05 INH2O ] Pressure (MMHG) : 825.06 Pressure Accuracy : ±1.0 %FSS Proof Pressure Range : 2 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1.1
Request a Quote Datasheet
Description
Dimensions Product Height : 15.86 MM  [.624 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, Analog Output Signal Type : 0 - 5 V Pressure (PSI) : 15.95 Pressure : 11228 MMH2O  [442.05 INH2O ] Pressure (MMHG) : 825.06 Pressure Accuracy : ±1.0 %FSS Proof Pressure Range : 2 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003043-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003043-F
Board Mount Pressure Sensors 2003043-F
Dimensions Product Height : 15.86 MM  [.624 INCH ] Product Length : 15.7 MM  [.618 INCH ] Product Width : 11.9 MM  [.468 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, Analog Output Signal Type : 0 - 5 V Pressure (PSI) : 15.95 Pressure : 11228 MMH2O  [442.05 INH2O ] Pressure (MMHG) : 825.06 Pressure Accuracy : ±1.0 %FSS Proof Pressure Range : 2 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Absolute Sensor Package : 6 pin SMD Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 1.1

Dimensions


  • Product Height : 15.86 MM  [.624 INCH ]
  • Product Length : 15.7 MM  [.618 INCH ]
  • Product Width : 11.9 MM  [.468 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.5 - 5.5

Operation/Application


  • Output Interface : I2C, Analog
  • Output Signal Type : 0 - 5 V
  • Pressure (PSI) : 15.95
  • Pressure : 11228 MMH2O  [442.05 INH2O ]
  • Pressure (MMHG) : 825.06
  • Pressure Accuracy : ±1.0 %FSS
  • Proof Pressure Range : 2 bar
  • Resolution : 12

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Single Sideport

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : 6 pin SMD

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 1.1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003043-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007151-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 290 psi (204 m H2O)
View Details
Pressure Transducers - 11016423-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Board Mount Pressure Sensors - 1006943-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10220833-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details