TE Connectivity Board Mount Pressure Sensors 2003032-F

Description
Dimensions Product Height : 7.7 MM  [.303 INCH ] Product Length : 19.1 MM  [.751 INCH ] Product Width : 26.3 MM  [1.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : SPI, I2C Output Signal Type : .5 - 4.5 V Pressure (PSI) : .181 Pressure : 127 MMH2O  [5.02 INH2O ] Pressure (MMHG) : 9.37 Proof Pressure Range : 250 Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Opposite Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .012
Request a Quote Datasheet
Description
Dimensions Product Height : 7.7 MM  [.303 INCH ] Product Length : 19.1 MM  [.751 INCH ] Product Width : 26.3 MM  [1.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : SPI, I2C Output Signal Type : .5 - 4.5 V Pressure (PSI) : .181 Pressure : 127 MMH2O  [5.02 INH2O ] Pressure (MMHG) : 9.37 Proof Pressure Range : 250 Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Opposite Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003032-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003032-F
Board Mount Pressure Sensors 2003032-F
Dimensions Product Height : 7.7 MM  [.303 INCH ] Product Length : 19.1 MM  [.751 INCH ] Product Width : 26.3 MM  [1.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : SPI, I2C Output Signal Type : .5 - 4.5 V Pressure (PSI) : .181 Pressure : 127 MMH2O  [5.02 INH2O ] Pressure (MMHG) : 9.37 Proof Pressure Range : 250 Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Opposite Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .012

Dimensions


  • Product Height : 7.7 MM  [.303 INCH ]
  • Product Length : 19.1 MM  [.751 INCH ]
  • Product Width : 26.3 MM  [1.03 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.5 - 5.5

Operation/Application


  • Output Interface : SPI, I2C
  • Output Signal Type : .5 - 4.5 V
  • Pressure (PSI) : .181
  • Pressure : 127 MMH2O  [5.02 INH2O ]
  • Pressure (MMHG) : 9.37
  • Proof Pressure Range : 250
  • Resolution : 12

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Opposite Sideport

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Differential
  • Sensor Package : 4 pin SIL

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : .012
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003032-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10204182-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Board Mount Pressure Sensors - 10218164-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Board Mount Pressure Sensors - 1010386-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10221576-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details