Dimensions Product Height : 7.7 MM [.303 INCH ] Product Length : 12.7 MM [.5 INCH ] Product Width : 27.85 MM [1.09 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5
Operation/Applicatio
n Output Interface : I2C, Analog Output Signal Type : .25 - 4.25 V, 14 bit SPI Pressure (PSI) : .036 Pressure : 25.4 MMH2O [1 INH2O ] Pressure (MMHG) : .073 Pressure Accuracy : ±0.05 % F.S Non-Linearity Proof Pressure Range : .25 bar Resolution : 12
Other Sensor Options : Tube, Custom Ranges
Packaging Features Sensor Port Configuration : Dual Sideport
Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 4 pin SIL
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ] Pressure (BAR) : .002
Dimensions
- Product Height : 7.7 MM [.303 INCH ]
- Product Length : 12.7 MM [.5 INCH ]
- Product Width : 27.85 MM [1.09 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 4.5 - 5.5
Operation/Application
- Output Interface : I2C, Analog
- Output Signal Type : .25 - 4.25 V, 14 bit SPI
- Pressure (PSI) : .036
- Pressure : 25.4 MMH2O [1 INH2O ]
- Pressure (MMHG) : .073
- Pressure Accuracy : ±0.05 % F.S Non-Linearity
- Proof Pressure Range : .25 bar
- Resolution : 12
Other
- Sensor Options : Tube, Custom Ranges
Packaging Features
- Sensor Port Configuration : Dual Sideport
Product Type Features
- Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
- Pressure Type : Differential
- Sensor Package : 4 pin SIL
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
- Pressure (BAR) : .002