Body Features Case Material : Stainless Steel, 303 Stainless Steel
Dimensions Full Stroke Range : 2540 MM [100 INCH ]
Industry Standards Hazardous Area Approval : Intrinsically Safe IP Rating : IP68
Operation/Applicatio
n Output Signal Details : 4 - 20 mA
Other Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.12 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Case Material : Stainless Steel, 303 Stainless Steel
Dimensions Full Stroke Range : 2540 MM [100 INCH ]
Industry Standards Hazardous Area Approval : Intrinsically Safe IP Rating : IP68
Operation/Applicatio
n Output Signal Details : 4 - 20 mA
Other Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.12 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features Case Material : Stainless Steel, 303 Stainless Steel
Dimensions Full Stroke Range : 2540 MM [100 INCH ]
Industry Standards Hazardous Area Approval : Intrinsically Safe IP Rating : IP68
Operation/Applicatio
n Output Signal Details : 4 - 20 mA
Other Measuring Cable : .047 Inch Dia Stainless Steel Repeatability (PCTFS) : .05
Product Type Features Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions Accuracy (PCTFS) : ±.12 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
Body Features
Case Material : Stainless Steel, 303 Stainless Steel
Dimensions
Full Stroke Range : 2540 MM [100 INCH ]
Industry Standards
Hazardous Area Approval : Intrinsically Safe
IP Rating : IP68
Operation/Application
Output Signal Details : 4 - 20 mA
Other
Measuring Cable : .047 Inch Dia Stainless Steel
Repeatability (PCTFS) : .05
Product Type Features
Position Sensor Product Type : Industrial String Potentiometer
Usage Conditions
Accuracy (PCTFS) : ±.12
Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]