TE Connectivity Board Mount Pressure Sensors 2003016-F

Description
Dimensions Product Height : 4.68 MM  [.184 INCH ] Product Length : 15.9 MM  [.625 INCH ] Product Width : 26.3 MM  [1.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, SPI Output Signal Type : .5 - 4.5 V Pressure (PSI) : .036 Pressure : 25.4 MMH2O  [1 INH2O ] Pressure (MMHG) : 1.87 Proof Pressure Range : 250 Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .002
Request a Quote Datasheet
Description
Dimensions Product Height : 4.68 MM  [.184 INCH ] Product Length : 15.9 MM  [.625 INCH ] Product Width : 26.3 MM  [1.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, SPI Output Signal Type : .5 - 4.5 V Pressure (PSI) : .036 Pressure : 25.4 MMH2O  [1 INH2O ] Pressure (MMHG) : 1.87 Proof Pressure Range : 250 Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003016-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003016-F
Board Mount Pressure Sensors 2003016-F
Dimensions Product Height : 4.68 MM  [.184 INCH ] Product Length : 15.9 MM  [.625 INCH ] Product Width : 26.3 MM  [1.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, SPI Output Signal Type : .5 - 4.5 V Pressure (PSI) : .036 Pressure : 25.4 MMH2O  [1 INH2O ] Pressure (MMHG) : 1.87 Proof Pressure Range : 250 Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Single Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .002

Dimensions


  • Product Height : 4.68 MM  [.184 INCH ]
  • Product Length : 15.9 MM  [.625 INCH ]
  • Product Width : 26.3 MM  [1.03 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.5 - 5.5

Operation/Application


  • Output Interface : I2C, SPI
  • Output Signal Type : .5 - 4.5 V
  • Pressure (PSI) : .036
  • Pressure : 25.4 MMH2O  [1 INH2O ]
  • Pressure (MMHG) : 1.87
  • Proof Pressure Range : 250
  • Resolution : 12

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Single Sideport

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Gauge
  • Sensor Package : 4 pin SIL

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : .002
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003016-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006939-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0145 psi (0.0 to 0.0102 m H2O)
View Details
Pressure Transducers - 11025789-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10208708-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10226329-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details