TE Connectivity Board Mount Pressure Sensors 2003003-F

Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, SPI Output Signal Type : .5 - 4.5 V Pressure (PSI) : .072 Pressure : 50.8 MMH2O  [2 INH2O ] Pressure (MMHG) : 3.75 Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .005
Request a Quote Datasheet
Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, SPI Output Signal Type : .5 - 4.5 V Pressure (PSI) : .072 Pressure : 50.8 MMH2O  [2 INH2O ] Pressure (MMHG) : 3.75 Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2003003-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2003003-F
Board Mount Pressure Sensors 2003003-F
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, SPI Output Signal Type : .5 - 4.5 V Pressure (PSI) : .072 Pressure : 50.8 MMH2O  [2 INH2O ] Pressure (MMHG) : 3.75 Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .005

Dimensions


  • Product Height : 8.2 MM  [.322 INCH ]
  • Product Length : 16.7 MM  [.657 INCH ]
  • Product Width : 15.9 MM  [.625 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.5 - 5.5

Operation/Application


  • Output Interface : I2C, SPI
  • Output Signal Type : .5 - 4.5 V
  • Pressure (PSI) : .072
  • Pressure : 50.8 MMH2O  [2 INH2O ]
  • Pressure (MMHG) : 3.75
  • Resolution : 12

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Differential
  • Sensor Package : 8 pin SMD

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : .005
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2003003-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1011033-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Pressure Transducers - 10219148-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10220036-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Media Isolated Pressure Sensors - 1007156-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 508 psi (357 m H2O)
View Details