Dimensions Product Height : 8.2 MM [.322 INCH ] Product Length : 16.7 MM [.657 INCH ] Product Width : 15.9 MM [.625 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5
Operation/Applicatio
n Output Interface : SPI, I2C Output Signal Type : .5 - 4.5 V Pressure (PSI) : .725 Pressure : 510 MMH2O [20.09 INH2O ] Pressure (MMHG) : 37.5 Proof Pressure Range : 750 mbar Resolution : 12
Other Sensor Options : No Option
Packaging Features Sensor Port Configuration : Dual Sideport
Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 8 pin SMD
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ] Pressure (BAR) : .05
Dimensions
- Product Height : 8.2 MM [.322 INCH ]
- Product Length : 16.7 MM [.657 INCH ]
- Product Width : 15.9 MM [.625 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 4.5 - 5.5
Operation/Application
- Output Interface : SPI, I2C
- Output Signal Type : .5 - 4.5 V
- Pressure (PSI) : .725
- Pressure : 510 MMH2O [20.09 INH2O ]
- Pressure (MMHG) : 37.5
- Proof Pressure Range : 750 mbar
- Resolution : 12
Other
- Sensor Options : No Option
Packaging Features
- Sensor Port Configuration : Dual Sideport
Product Type Features
- Pressure Sensor Type : Digital Pressure Sensor
- Pressure Type : Differential
- Sensor Package : 8 pin SMD
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
- Pressure (BAR) : .05