Body Features Port Material : Titanium
Configuration Features Electrical Connection : No Connector
Dimensions Hex Width Across Flats : 8 MM [.315 INCH ] Product Diameter : 8 MM [.315 INCH ] Product Height : 6.5 MM [.256 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10
Operation/Applicatio
n Output Signal Details : 30 mV Pressure (PSI) : 75 Pressure Accuracy : Down to ± .35% FSO Proof Pressure Range : 2X FS
Other Port Fitting : M4x0.7 Male Sensor Options : Compensation Temperature Range
Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ] Pressure (BAR) : 5
Body Features
Configuration Features
- Electrical Connection : No Connector
Dimensions
- Hex Width Across Flats : 8 MM [.315 INCH ]
- Product Diameter : 8 MM [.315 INCH ]
- Product Height : 6.5 MM [.256 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10
Operation/Application
- Output Signal Details : 30 mV
- Pressure (PSI) : 75
- Pressure Accuracy : Down to ± .35% FSO
- Proof Pressure Range : 2X FS
Other
- Port Fitting : M4x0.7 Male
- Sensor Options : Compensation Temperature Range
Product Type Features
- Pressure Sensor Type : Miniature Pressure Transducer
- Pressure Type : Sealed
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
- Pressure (BAR) : 5