TE Connectivity Board Mount Pressure Sensors 2002984-F

Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, Analog Output Signal Details : .25 - 4.25 V, 14 bit SPI Pressure (PSI) : .036 Pressure : 25.4 MMH2O  [1 INH2O ] Pressure (MMHG) : .073 Pressure Accuracy : ±0.05 % F.S Non-Linearity Proof Pressure Range : .25 bar Resolution : 12 Other Sensor Options : Tube, Custom Ranges Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .002
Request a Quote Datasheet
Description
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, Analog Output Signal Details : .25 - 4.25 V, 14 bit SPI Pressure (PSI) : .036 Pressure : 25.4 MMH2O  [1 INH2O ] Pressure (MMHG) : .073 Pressure Accuracy : ±0.05 % F.S Non-Linearity Proof Pressure Range : .25 bar Resolution : 12 Other Sensor Options : Tube, Custom Ranges Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2002984-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2002984-F
Board Mount Pressure Sensors 2002984-F
Dimensions Product Height : 8.2 MM  [.322 INCH ] Product Length : 16.7 MM  [.657 INCH ] Product Width : 15.9 MM  [.625 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, Analog Output Signal Details : .25 - 4.25 V, 14 bit SPI Pressure (PSI) : .036 Pressure : 25.4 MMH2O  [1 INH2O ] Pressure (MMHG) : .073 Pressure Accuracy : ±0.05 % F.S Non-Linearity Proof Pressure Range : .25 bar Resolution : 12 Other Sensor Options : Tube, Custom Ranges Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .002

Dimensions


  • Product Height : 8.2 MM  [.322 INCH ]
  • Product Length : 16.7 MM  [.657 INCH ]
  • Product Width : 15.9 MM  [.625 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.5 - 5.5

Operation/Application


  • Output Interface : I2C, Analog
  • Output Signal Details : .25 - 4.25 V, 14 bit SPI
  • Pressure (PSI) : .036
  • Pressure : 25.4 MMH2O  [1 INH2O ]
  • Pressure (MMHG) : .073
  • Pressure Accuracy : ±0.05 % F.S Non-Linearity
  • Proof Pressure Range : .25 bar
  • Resolution : 12

Other


  • Sensor Options : Tube, Custom Ranges

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : J Style
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : 8 pin SMD

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : .002
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2002984-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209247-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10211723-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10216546-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details