TE Connectivity Board Mount Pressure Sensors 2002970-F

Description
Dimensions Product Height : 7.7 MM  [.303 INCH ] Product Length : 19.1 MM  [.751 INCH ] Product Width : 26.3 MM  [1.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, SPI Output Signal Type : .5 - 4.5 V Pressure (PSI) : 1.08 Pressure : 765 MMH2O  [30.13 INH2O ] Pressure (MMHG) : 56.25 Proof Pressure Range : 1.2 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Opposite Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .075
Request a Quote Datasheet
Description
Dimensions Product Height : 7.7 MM  [.303 INCH ] Product Length : 19.1 MM  [.751 INCH ] Product Width : 26.3 MM  [1.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, SPI Output Signal Type : .5 - 4.5 V Pressure (PSI) : 1.08 Pressure : 765 MMH2O  [30.13 INH2O ] Pressure (MMHG) : 56.25 Proof Pressure Range : 1.2 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Opposite Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .075
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 2002970-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
2002970-F
Board Mount Pressure Sensors 2002970-F
Dimensions Product Height : 7.7 MM  [.303 INCH ] Product Length : 19.1 MM  [.751 INCH ] Product Width : 26.3 MM  [1.03 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.5 - 5.5 Operation/Applicatio n Output Interface : I2C, SPI Output Signal Type : .5 - 4.5 V Pressure (PSI) : 1.08 Pressure : 765 MMH2O  [30.13 INH2O ] Pressure (MMHG) : 56.25 Proof Pressure Range : 1.2 bar Resolution : 12 Other Sensor Options : No Option Packaging Features Sensor Port Configuration : Dual Opposite Sideport Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 4 pin SIL Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Pressure (BAR) : .075

Dimensions


  • Product Height : 7.7 MM  [.303 INCH ]
  • Product Length : 19.1 MM  [.751 INCH ]
  • Product Width : 26.3 MM  [1.03 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.5 - 5.5

Operation/Application


  • Output Interface : I2C, SPI
  • Output Signal Type : .5 - 4.5 V
  • Pressure (PSI) : 1.08
  • Pressure : 765 MMH2O  [30.13 INH2O ]
  • Pressure (MMHG) : 56.25
  • Proof Pressure Range : 1.2 bar
  • Resolution : 12

Other


  • Sensor Options : No Option

Packaging Features


  • Sensor Port Configuration : Dual Opposite Sideport

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Differential
  • Sensor Package : 4 pin SIL

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Pressure (BAR) : .075
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 2002970-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200709-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Media Isolated Pressure Sensors - 10206283-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10215773-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 1006941-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0361 psi (0.0 to 0.0254 m H2O)
View Details