TE Connectivity Board Mount Pressure Sensors 20029651-00

Description
Dimensions Product Height : 8.9 MM  [.35 INCH ] Product Length : 17.6 MM  [.693 INCH ] Product Width : 11.2 MM  [.441 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : I2C Pressure (PSI) : .362 Pressure : 25.4 MMH2O  [1 INH2O ] Pressure (MMHG) : 0 - 1.87 Pressure Accuracy : ± 0.5% F.S Proof Pressure Range : 2 bar Other Sensor Options : Short Tube Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .003
Request a Quote
Description
Dimensions Product Height : 8.9 MM  [.35 INCH ] Product Length : 17.6 MM  [.693 INCH ] Product Width : 11.2 MM  [.441 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : I2C Pressure (PSI) : .362 Pressure : 25.4 MMH2O  [1 INH2O ] Pressure (MMHG) : 0 - 1.87 Pressure Accuracy : ± 0.5% F.S Proof Pressure Range : 2 bar Other Sensor Options : Short Tube Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .003
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20029651-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20029651-00
Board Mount Pressure Sensors 20029651-00
Dimensions Product Height : 8.9 MM  [.35 INCH ] Product Length : 17.6 MM  [.693 INCH ] Product Width : 11.2 MM  [.441 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details : I2C Pressure (PSI) : .362 Pressure : 25.4 MMH2O  [1 INH2O ] Pressure (MMHG) : 0 - 1.87 Pressure Accuracy : ± 0.5% F.S Proof Pressure Range : 2 bar Other Sensor Options : Short Tube Packaging Features Sensor Port Configuration : Dual Vertical Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Differential Sensor Package : 8 pin SMD Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .003

Dimensions


  • Product Height : 8.9 MM  [.35 INCH ]
  • Product Length : 17.6 MM  [.693 INCH ]
  • Product Width : 11.2 MM  [.441 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 3.6

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : I2C
  • Pressure (PSI) : .362
  • Pressure : 25.4 MMH2O  [1 INH2O ]
  • Pressure (MMHG) : 0 - 1.87
  • Pressure Accuracy : ± 0.5% F.S
  • Proof Pressure Range : 2 bar

Other


  • Sensor Options : Short Tube

Packaging Features


  • Sensor Port Configuration : Dual Vertical

Product Type Features


  • Leg Style : SMD Pads
  • Pressure Sensor Type : Digital Pressure Sensor
  • Pressure Type : Differential
  • Sensor Package : 8 pin SMD

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : .003
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20029651-00
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214491-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10221047-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 60000 psi (42227 m H2O)
View Details
Pressure Transducers - 10206384-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10213280-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 300 psi (211 m H2O)
View Details