TE Connectivity Board Mount Pressure Sensors 20028482-00

Description
Dimensions Product Height : 7.62 MM  [.3 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.35 MM  [.407 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1.42 Pressure : 1000 MMH2O  [39.4 INH2O ] Pressure (MMHG) : 73.43 Pressure Accuracy : ±1% F.S Proof Pressure Range : 4.5 psi Other Sensor Options : Tape and Reel Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 7.62 MM  [.3 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.35 MM  [.407 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1.42 Pressure : 1000 MMH2O  [39.4 INH2O ] Pressure (MMHG) : 73.43 Pressure Accuracy : ±1% F.S Proof Pressure Range : 4.5 psi Other Sensor Options : Tape and Reel Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20028482-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20028482-00
Board Mount Pressure Sensors 20028482-00
Dimensions Product Height : 7.62 MM  [.3 INCH ] Product Length : 10.26 MM  [.403 INCH ] Product Width : 10.35 MM  [.407 INCH ] Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Applicatio n Output Interface : I2C Output Signal Details : 10 - 90% Vdc Pressure (PSI) : 1.42 Pressure : 1000 MMH2O  [39.4 INH2O ] Pressure (MMHG) : 73.43 Pressure Accuracy : ±1% F.S Proof Pressure Range : 4.5 psi Other Sensor Options : Tape and Reel Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : SOIC-16 Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Dimensions


  • Product Height : 7.62 MM  [.3 INCH ]
  • Product Length : 10.26 MM  [.403 INCH ]
  • Product Width : 10.35 MM  [.407 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 3.3 - 5

Operation/Application


  • Output Interface : I2C
  • Output Signal Details : 10 - 90% Vdc
  • Pressure (PSI) : 1.42
  • Pressure : 1000 MMH2O  [39.4 INH2O ]
  • Pressure (MMHG) : 73.43
  • Pressure Accuracy : ±1% F.S
  • Proof Pressure Range : 4.5 psi

Other


  • Sensor Options : Tape and Reel

Product Type Features


  • Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules
  • Pressure Type : Gauge
  • Sensor Package : SOIC-16

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20028482-00
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214516-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Media Isolated Pressure Sensors - 1007147-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 145 psi (102 m H2O)
View Details
Media Isolated Pressure Sensors - 1007139-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 29 psi (20.41 m H2O)
View Details
Pressure Transducers - 10219497-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details