Body Features Port Material : 316L
Configuration Features Electrical Connection : Conduit 10 ft
Dimensions Product Diameter : 25.4 MM [1 INCH ] Product Length : 3181.3 MM [125.25 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 10 - 28
Industry Standards Compatible With Agency/Standards Products : UL
Operation/Applicatio
n Output Signal Details : 4 - 20 mA Pressure (PSI) : 5 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min
Other Port Fitting : 1/4 FNPT, Nose Cone Sensor Options : Low Power
Product Type Features Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ] Pressure (BAR) : 250
Body Features
Configuration Features
- Electrical Connection : Conduit 10 ft
Dimensions
- Product Diameter : 25.4 MM [1 INCH ]
- Product Length : 3181.3 MM [125.25 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 10 - 28
Industry Standards
- Compatible With Agency/Standards Products : UL
Operation/Application
- Output Signal Details : 4 - 20 mA
- Pressure (PSI) : 5
- Pressure Accuracy : ±0.1% FSO
- Proof Pressure Range : 2X, Min
Other
- Port Fitting : 1/4 FNPT, Nose Cone
- Sensor Options : Low Power
Product Type Features
- Pressure Sensor Type : Industrial Pressure Transducer, Submersible Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
- Pressure (BAR) : 250