TE Connectivity Rectangular Housing, Receptacle, 50Way; Product Range Amp Te Connectivity 200277-4

Description
RECTANGULAR HOUSING, RECEPTACLE, 50WAY; Product Range:M Series; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:3.81mm; For Use With:AMP Type II, type III+ and Subminiature Coaxicon Contacts; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HOUSING, RECEPTACLE, 50WAY; Product Range:M Series; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:3.81mm; For Use With:AMP Type II, type III+ and Subminiature Coaxicon Contacts; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Housing, Receptacle, 50Way; Product Range Amp Te Connectivity - 92F6100 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Receptacle, 50Way; Product Range Amp Te Connectivity
92F6100
Rectangular Housing, Receptacle, 50Way; Product Range Amp Te Connectivity 92F6100
RECTANGULAR HOUSING, RECEPTACLE, 50WAY; Product Range:M Series; Gender:Receptacle; No. of Positions:50Position s; Pitch Spacing:3.81mm; For Use With:AMP Type II, type III+ and Subminiature Coaxicon Contacts; Contact Gender:Socket RoHS Compliant: Yes

RECTANGULAR HOUSING, RECEPTACLE, 50WAY; Product Range:M Series; Gender:Receptacle; No. of Positions:50Positions; Pitch Spacing:3.81mm; For Use With:AMP Type II, type III+ and Subminiature Coaxicon Contacts; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F6100
Product Name Rectangular Housing, Receptacle, 50Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details