TE Connectivity Vibration Sensors 20026937-20

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Polymer Product Weight : 200 G  [7.05 OZ ] Industry Standards Hazardous Area Approval : No IP Rating : IP67 Wireless Application : Bluetooth Other Overall Acceleration Range (±) (GFORCE) : 50 Product Type Features Accelerometer Type : Wireless Signal Characteristics Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Polymer Product Weight : 200 G  [7.05 OZ ] Industry Standards Hazardous Area Approval : No IP Rating : IP67 Wireless Application : Bluetooth Other Overall Acceleration Range (±) (GFORCE) : 50 Product Type Features Accelerometer Type : Wireless Signal Characteristics Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20026937-20 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20026937-20
Vibration Sensors 20026937-20
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Polymer Product Weight : 200 G  [7.05 OZ ] Industry Standards Hazardous Area Approval : No IP Rating : IP67 Wireless Application : Bluetooth Other Overall Acceleration Range (±) (GFORCE) : 50 Product Type Features Accelerometer Type : Wireless Signal Characteristics Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Polymer
  • Product Weight : 200 G  [7.05 OZ ]

Industry Standards


  • Hazardous Area Approval : No
  • IP Rating : IP67
  • Wireless Application : Bluetooth

Other


  • Overall Acceleration Range (±) (GFORCE) : 50

Product Type Features


  • Accelerometer Type : Wireless

Signal Characteristics


  • Frequency Response (HZ) : 2 to 15000

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20026937-20
Product Name Vibration Sensors
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20009920-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20023687-90 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 20007022-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 20011086-05 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.1000 to 6000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details