Configuration Features Electrical Connection : Open End
Electrical Characteristics β-Value(25/85) (K) : 3976
Mechanical Attachment Wire Length : 200 MM [7.87 INCH ]
Product Type Features NTC Probe Type : Temperature Sensor Package : Flag Terminal Wire/Cladding Type : 28AWG (7/36) Stranded SPC with White PTFE Insulation
Usage Conditions Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70 Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Resistance (at 25°C) (KOHM) : 10000 T_ref for Resistance : 25 DEGC [25 DEGF ]
Configuration Features
- Electrical Connection : Open End
Electrical Characteristics
- β-Value(25/85) (K) : 3976
Mechanical Attachment
- Wire Length : 200 MM [7.87 INCH ]
Product Type Features
- NTC Probe Type : Temperature
- Sensor Package : Flag Terminal
- Wire/Cladding Type : 28AWG (7/36) Stranded SPC with White PTFE Insulation
Usage Conditions
- Accuracy (at T_ref) (DEGC) : ± .2 from 0 - 70
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Resistance (at 25°C) (KOHM) : 10000
- T_ref for Resistance : 25 DEGC [25 DEGF ]