TE Connectivity NTC Probes 20026452-00

Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3950 Mechanical Attachment Wire Length : 500 MM  [19.68 INCH ] Product Type Features NTC Probe Type : NTC Probe Sensor Package : Epoxy Encapsulated Wire/Cladding Type : 22 AWG Stranded Modified ETFE Insulated Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 98.6 T_ref for Resistance : 25 DEGC  [77 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3950 Mechanical Attachment Wire Length : 500 MM  [19.68 INCH ] Product Type Features NTC Probe Type : NTC Probe Sensor Package : Epoxy Encapsulated Wire/Cladding Type : 22 AWG Stranded Modified ETFE Insulated Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 98.6 T_ref for Resistance : 25 DEGC  [77 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Probes - 20026452-00 - TE Connectivity
Berwyn, PA, United States
NTC Probes
20026452-00
NTC Probes 20026452-00
Configuration Features Electrical Connection : Open End Electrical Characteristics β-Value(25/85) (K) : 3950 Mechanical Attachment Wire Length : 500 MM  [19.68 INCH ] Product Type Features NTC Probe Type : NTC Probe Sensor Package : Epoxy Encapsulated Wire/Cladding Type : 22 AWG Stranded Modified ETFE Insulated Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ] Resistance (at 25°C) (KOHM) : 98.6 T_ref for Resistance : 25 DEGC  [77 DEGF ]

Configuration Features


  • Electrical Connection : Open End

Electrical Characteristics


  • β-Value(25/85) (K) : 3950

Mechanical Attachment


  • Wire Length : 500 MM  [19.68 INCH ]

Product Type Features


  • NTC Probe Type : NTC Probe
  • Sensor Package : Epoxy Encapsulated
  • Wire/Cladding Type : 22 AWG Stranded Modified ETFE Insulated

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
  • Resistance (at 25°C) (KOHM) : 98.6
  • T_ref for Resistance : 25 DEGC  [77 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Temperature Probes
Product Number 20026452-00
Product Name NTC Probes
Unlock Full Specs
to access all available technical data

Similar Products

RTD Probes - 10219128-01 - TE Connectivity
Specs
Basic Element Used RTD
View Details
RTD Probes - 20034676-00 - TE Connectivity
Specs
Basic Element Used RTD
View Details
Thermocouple Sensors - 20034405-00 - TE Connectivity
Specs
Basic Element Used Thermocouple
View Details